Nexperia B.V. 20 V, 3.5 A P-channel Trench MOSFET PMV48XPVL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching Applications High-side loadswitch High-speed line driver Relay driver Switching circuits
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching Applications High-side loadswitch High-speed line driver Relay driver Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 3.5 A P-channel Trench MOSFET - PMV48XPVL - Nexperia B.V.
Nijmegen, Netherlands
20 V, 3.5 A P-channel Trench MOSFET
PMV48XPVL
20 V, 3.5 A P-channel Trench MOSFET PMV48XPVL
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching Applications High-side loadswitch High-speed line driver Relay driver Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • Very fast switching

Applications

  • High-side loadswitch
  • High-speed line driver
  • Relay driver
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV48XPVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV48XPVLTR-ND
Single FETs, MOSFETs 1727-PMV48XPVLTR-ND
P-Channel 20V 3.5A (Ta) 510mW (Ta) Surface Mount TO-236AB

P-Channel 20V 3.5A (Ta) 510mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV48XPVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV48XPVLCT-ND
Single FETs, MOSFETs 1727-PMV48XPVLCT-ND
MOSFET P-CH 20V 3.5A TO236AB

MOSFET P-CH 20V 3.5A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV48XPVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV48XPVLDKR-ND
Single FETs, MOSFETs 1727-PMV48XPVLDKR-ND
MOSFET P-CH 20V 3.5A TO236AB

MOSFET P-CH 20V 3.5A TO236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV48XPVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV48XPVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV48XPVL
MOSFET P-CH 20V 3.5A TO236AB

MOSFET P-CH 20V 3.5A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV48XP/TO-236AB/REE L 11" Q3/T

MOSFET PMV48XP/TO-236AB/REEL 11" Q3/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV48XPVL 1727-PMV48XPVLTR-ND PMV48XPVL PMV48XPVL
Product Name 20 V, 3.5 A P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - BSS138PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
N-channel TrenchMOS standard level FET - BUK768R1-40E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4702-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers