Nexperia B.V. 40 V, P-channel Trench MOSFET PMV42ENER

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology 1 kV ESD protected AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology 1 kV ESD protected AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, P-channel Trench MOSFET - PMV42ENER - Nexperia B.V.
Nijmegen, Netherlands
40 V, P-channel Trench MOSFET
PMV42ENER
40 V, P-channel Trench MOSFET PMV42ENER
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology 1 kV ESD protected AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • 1 kV ESD protected
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMV42ENER
N-Channel 30 V MOSFET Transistor 278-PMV42ENER
PMV42ENE - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV42ENER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV42ENER can be used for catalog matching and distributor lookup.

PMV42ENE - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV42ENER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV42ENER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2706-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2706-2-ND
Single FETs, MOSFETs 1727-2706-2-ND
N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2706-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2706-6-ND
Single FETs, MOSFETs 1727-2706-6-ND
N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2706-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2706-1-ND
Single FETs, MOSFETs 1727-2706-1-ND
N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 30V 4.4A (Ta) 500mW (Ta), 5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964324-PMV42ENER - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964324-PMV42ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964324-PMV42ENER
Win Source Part Number: 964324-PMV42ENER Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.4A (Ta) Rds On (Max) @ Id, Vgs: 36mOhm @ 4.4A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 500mW (Ta), 5W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 281 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRLML6344TRPBF; IRLML0030TRPBF; IRLML6346TRPBF; DMN3070SSN-7; DMN3053L-7; DMG3402L-7; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-13225-1-ND,568-1 3225-2-ND,1727-2706- 6,568-13225-6,PMV42E NER-ND,1727-2706-1,5 68-13225-1,1727-2706 -2,568-13225-2,568-1 3225-6-ND,9340700162 15 Base Product Number: PMV42 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 964324-PMV42ENER
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.4A (Ta)
Rds On (Max) @ Id, Vgs: 36mOhm @ 4.4A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 500mW (Ta), 5W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 281 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRLML6344TRPBF; IRLML0030TRPBF; IRLML6346TRPBF; DMN3070SSN-7; DMN3053L-7; DMG3402L-7;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-13225-1-ND,568-13225-2-ND,1727-2706-6,568-13225-6,PMV42ENER-ND,1727-2706-1,568-13225-1,1727-2706-2,568-13225-2,568-13225-6-ND,934070016215
Base Product Number: PMV42
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV42ENER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV42ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV42ENER
MOSFET N-CH 30V 4.4A TO236AB

MOSFET N-CH 30V 4.4A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV42ENE/TO-236AB/RE EL 7" Q3/T

MOSFET PMV42ENE/TO-236AB/REEL 7" Q3/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV42ENER 278-PMV42ENER 1727-2706-2-ND 964324-PMV42ENER PMV42ENER PMV42ENER
Product Name 40 V, P-channel Trench MOSFET N-Channel 30 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 5100 milliamps
VGS(off) 20 volts
PD 500 milliwatts 500 to 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
 - BC847BSHX - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers