P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. The device has an exposed drain pad for thermal conduction and tin-plated solderable side pads. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 to 12 V, and a continuous drain current of -5.5 A at V_{GS} = -4.5 V and T_{amb} = 25 °C. The on-state resistance is between 30 and 37 mΩ at V_{GS} = -4.5 V and I_D = -5.5 A. The total power dissipation is 1.7 W at T_{amb} = 25 °C. The junction temperature range is -55 to 150 °C. Applications include charging switches, DC-to-DC converters, and power management in portable devices.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 20V 5.5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
P-Channel 20V 5.5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
P-Channel 20V 5.5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089737-PMPB33XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN2020MD (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1575pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 37 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 5.5A DFN2020MD-6
| Nexperia B.V. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PMPB33XP,115 | 1727-PMPB33XP,115CT-ND | 1089737-PMPB33XP,115 | PMPB33XP,115 |
| Product Name | 20 V, single P-channel Trench MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB33XP,115 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | -20 volts | 20 volts | ||
| IDSS | -7900 milliamps | |||
| VGS(off) | 12 volts | |||
| TJ | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |