Nexperia B.V. NPN general purpose double transistor BC847BV,315

Description
NPN double transistor in an ultra small SOT666 flat lead plastic package. PNP complement: BC857BV Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm x 0.55 mm ultra thin package Excellent coplanarity due to straight leads Low collector capacitance Improved thermal behaviour due to flat leads Reduces number of components as replacement of two SC-75/SC-89 packaged BISS transistors Reduces required board space Reduces pick and place costs Applications General purpose switching and amplification
Request a Quote
Description
NPN double transistor in an ultra small SOT666 flat lead plastic package. PNP complement: BC857BV Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm x 0.55 mm ultra thin package Excellent coplanarity due to straight leads Low collector capacitance Improved thermal behaviour due to flat leads Reduces number of components as replacement of two SC-75/SC-89 packaged BISS transistors Reduces required board space Reduces pick and place costs Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN double transistor in an ultra small SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm, designed for general purpose switching and amplification. Each transistor supports a collector current up to 100 mA and a collector-emitter voltage up to 45 V, with a total device power dissipation of 300 mW. The device features a DC current gain range of 200 to 450 at V_CE = 5 V and I_C = 2 mA, and a collector capacitance of up to 1.5 pF. Thermal resistance from junction to ambient is 416 K/W when mounted on a standard FR4 PCB. Marked as 1F. The product is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN double transistor in an ultra small SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm, designed for general purpose switching and amplification. Each transistor supports a collector current up to 100 mA and a collector-emitter voltage up to 45 V, with a total device power dissipation of 300 mW. The device features a DC current gain range of 200 to 450 at V_CE = 5 V and I_C = 2 mA, and a collector capacitance of up to 1.5 pF. Thermal resistance from junction to ambient is 416 K/W when mounted on a standard FR4 PCB. Marked as 1F. The product is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose double transistor - BC847BV,315 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose double transistor
BC847BV,315
NPN general purpose double transistor BC847BV,315
NPN double transistor in an ultra small SOT666 flat lead plastic package. PNP complement: BC857BV Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm x 0.55 mm ultra thin package Excellent coplanarity due to straight leads Low collector capacitance Improved thermal behaviour due to flat leads Reduces number of components as replacement of two SC-75/SC-89 packaged BISS transistors Reduces required board space Reduces pick and place costs Applications General purpose switching and amplification

NPN double transistor in an ultra small SOT666 flat lead plastic package.

PNP complement: BC857BV

Features and benefits

  • 300 mW total power dissipation
  • Very small 1.6 mm x 1.2 mm x 0.55 mm ultra thin package
  • Excellent coplanarity due to straight leads
  • Low collector capacitance
  • Improved thermal behaviour due to flat leads
  • Reduces number of components as replacement of two SC-75/SC-89 packaged BISS transistors
  • Reduces required board space
  • Reduces pick and place costs

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
277-BC847BV,315
Bipolar Transistor 277-BC847BV,315
BC847BV - NPN general purpose double transistor SOT 6-Pin Product overview: BC847BV,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BV,315 can be used for catalog matching and distributor lookup.

BC847BV - NPN general purpose double transistor SOT 6-Pin Product overview: BC847BV,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BV,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-6385-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6385-1-ND
Bipolar Transistor Arrays 1727-6385-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-6385-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6385-6-ND
Bipolar Transistor Arrays 1727-6385-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-6385-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-6385-2-ND
Bipolar Transistor Arrays 1727-6385-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6406 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6406
Transistor, Bipolar Rohs Compliant Nexperia 28AK6406
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BV,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BV,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BV,315
TRANS 2NPN 45V 0.1A SOT666

TRANS 2NPN 45V 0.1A SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BV,315 277-BC847BV,315 1727-6385-1-ND 28AK6406 BC847BV,315
Product Name NPN general purpose double transistor Bipolar Transistor Bipolar Transistor Arrays Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT666 SOT666 SOT-563, SOT-666 TO-3 AEC-Q101
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Specs
Package Type DFN1412-6
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers