NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of 45 V and a collector current of 100 mA per transistor. It features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain, and operates up to 175 °C junction temperature. The device is qualified to AEC-Q101 and suitable for automotive applications.
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: BC857BSH-Q
NPN/PNP complement: BC847BPNH-Q
Features and benefits
Applications
TRANS 2NPN 45V 100MA 6-TSSOP
TRANS 2NPN 45V 100MA 6-TSSOP
TRANS 2NPN 45V 100MA 6-TSSOP
45 V, 100 mA NPN/NPN general-purpose double transistor
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | BC847BSH-QF | 1727-BC847BSH-QFDKR-ND | BC847BSH-QF |
| Product Name | 45 V, 100 mA NPN/NPN general-purpose double transistor | Bipolar Transistor Arrays | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 |
| IC(max) | 100 milliamps | ||
| VCEO | 45 volts | ||
| PD | 270 milliwatts | ||
| hfe | 450 |