PMPB08R4VP is a P-channel enhancement mode MOSFET in a leadless DFN2020M-6 (SOT1220-2) package measuring 2 x 2 x 0.65 mm, designed for power management in portable devices and DC-to-DC converters. It features an exposed drain pad for improved thermal conduction, a drain-source voltage rating of -12 V, and a continuous drain current of -12 A at 25 °C with VGS = -4.5 V. The on-state resistance is 8.4 to 9.6 mΩ at -4.5 V and 25 °C. The device supports peak drain currents up to 48 A for pulses up to 10 µs and is rated for junction temperatures from -55 °C to 150 °C.
PMPB08R4VP/SOT1220-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PMPB08R4VPHPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |