PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, qualified to AEC-Q101 for automotive applications. Each transistor has a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA, with a DC current gain between 200 and 450 at V_CE = -5 V and I_C = -2 mA. Current gain matching between transistors is 0.98 to 1.02, and base-emitter voltage matching is ±2 mV. Total power dissipation for the device is 300 mW at T_amb = 25 °C, with maximum junction temperature of 150 °C.
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2PNP 45V 100MA 6-TSSOP
TRANS 2PNP 45V 100MA 6-TSSOP
TRANS 2PNP 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PMP5201Y-QX | 1727-PMP5201Y-QXDKR-ND | 62AK3919 |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistor | Bipolar Transistor Arrays | Automotive Transistor Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 |