45 V, 100 mA NPN/NPN matched double transistor in a SOT363-3 (TSSOP6) surface-mounted plastic package, with current gain and base-emitter voltage matching, qualified to AEC-Q101 for automotive applications, suitable for current mirror and differential amplifier circuits.
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN hFE1/hFE2 0.95 complement: PMP4501Y-Q
PNP/PNP complement: PMP5201Y-Q
Features and benefits
Applications
TRANS 2NPN 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMP4201Y-QF | 1727-PMP4201Y-QFTR-ND |
| Product Name | 45 V, 100 mA NPN/NPN matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |