Nexperia B.V. 60 V, N-channel Trench MOSFET PMN40SNAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, N-channel Trench MOSFET in a small SOT457 (SC-74) surface-mounted plastic package with six leads, designed for relay driver, high-speed line driver, low-side load switch, and switching applications. It features very fast switching, an extended junction temperature range up to 175 °C, and is AEC-Q101 qualified. The device has a maximum drain-source voltage of 60 V, a continuous drain current of 4.7 A at 25 °C ambient with a 6 cm² drain pad, and a drain-source on-resistance of 29 to 36 mΩ at Vₒₓ = 10 V and Tₗ = 25 °C.

Datasheet Summary
Powered by GS/AI

60 V, N-channel Trench MOSFET in a small SOT457 (SC-74) surface-mounted plastic package with six leads, designed for relay driver, high-speed line driver, low-side load switch, and switching applications. It features very fast switching, an extended junction temperature range up to 175 °C, and is AEC-Q101 qualified. The device has a maximum drain-source voltage of 60 V, a continuous drain current of 4.7 A at 25 °C ambient with a 6 cm² drain pad, and a drain-source on-resistance of 29 to 36 mΩ at Vₒₓ = 10 V and Tₗ = 25 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMN40SNAX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMN40SNAX
60 V, N-channel Trench MOSFET PMN40SNAX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
60V 4.7A MOSFET Transistor
278-PMN40SNAX
60V 4.7A MOSFET Transistor 278-PMN40SNAX
MOSFET N-CH 60V 4.7A 6TSOP Product overview: PMN40SNAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40SNAX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.7A 6TSOP Product overview: PMN40SNAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40SNAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN40SNAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40SNAXDKR-ND
Single FETs, MOSFETs 1727-PMN40SNAXDKR-ND
N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN40SNAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40SNAXTR-ND
Single FETs, MOSFETs 1727-PMN40SNAXTR-ND
N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN40SNAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN40SNAXCT-ND
Single FETs, MOSFETs 1727-PMN40SNAXCT-ND
N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

N-Channel 60V 4.7A (Ta) 1.8W Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, N-Ch, 60V, 4.7A, Tsop Rohs Compliant Nexperia - 71AH5490 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.7A, Tsop Rohs Compliant Nexperia
71AH5490
Mosfet, N-Ch, 60V, 4.7A, Tsop Rohs Compliant Nexperia 71AH5490
MOSFET, N-CH, 60V, 4.7A, TSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 4.7A, TSOP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN40SNAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN40SNAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN40SNAX
MOSFET N-CH 60V 4.7A 6TSOP

MOSFET N-CH 60V 4.7A 6TSOP

Supplier's Site
Single FETs, MOSFETs - PMN40SNAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN40SNAX
Single FETs, MOSFETs PMN40SNAX
MOSFET N-CH 60V 4.7A 6TSOP

MOSFET N-CH 60V 4.7A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN40SNAX 278-PMN40SNAX 1727-PMN40SNAXDKR-ND 71AH5490 PMN40SNAX PMN40SNAX
Product Name 60 V, N-channel Trench MOSFET 60V 4.7A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 4.7A, Tsop Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 4700 milliamps 4700 milliamps
VGS(off) 20 volts
PD 650 milliwatts 1.7 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
Dual N-channel 40 V, 25 mOhm standard level MOSFET - BUK7K25-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 27000 milliamps
View Details
7 suppliers