Nexperia B.V. 60 V, N-channel Trench MOSFET PMN120ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, N-channel Trench MOSFET in a SOT457 (SC-74) surface-mounted package, rated for junction temperatures up to 175 °C, with a drain-source on-state resistance of 96 to 123 mΩ at 25 °C and 2.5 A, and ESD protection exceeding 2 kV HBM. AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

60 V, N-channel Trench MOSFET in a SOT457 (SC-74) surface-mounted package, rated for junction temperatures up to 175 °C, with a drain-source on-state resistance of 96 to 123 mΩ at 25 °C and 2.5 A, and ESD protection exceeding 2 kV HBM. AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMN120ENEAX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMN120ENEAX
60 V, N-channel Trench MOSFET PMN120ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN120ENEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN120ENEAXDKR-ND
Single FETs, MOSFETs 1727-PMN120ENEAXDKR-ND
N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN120ENEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN120ENEAXTR-ND
Single FETs, MOSFETs 1727-PMN120ENEAXTR-ND
N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN120ENEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN120ENEAXCT-ND
Single FETs, MOSFETs 1727-PMN120ENEAXCT-ND
N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 2.5A (Ta) 670mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-PMN120ENEAX
N-Channel 60 V MOSFET Transistor 278-PMN120ENEAX
PMN120ENEA - 60 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN120ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN120ENEAX can be used for catalog matching and distributor lookup.

PMN120ENEA - 60 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN120ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN120ENEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354546-PMN120ENEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354546-PMN120ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354546-PMN120ENEAX
Win Source Part Number: 1354546-PMN120ENEAX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: PMN120 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 123mOhm @ 2.5A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 30 V Power Dissipation (Max): 670mW (Ta), 7.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354546-PMN120ENEAX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: PMN120
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 123mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 30 V
Power Dissipation (Max): 670mW (Ta), 7.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMN120ENEA/SOT457/SC -74

MOSFET PMN120ENEA/SOT457/SC-74

Buy Now Datasheet
Mosfet, N-Ch, 60V, 3.1A, Tsop; Transistor Polarity Nexperia - 03AJ2547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 3.1A, Tsop; Transistor Polarity Nexperia
03AJ2547
Mosfet, N-Ch, 60V, 3.1A, Tsop; Transistor Polarity Nexperia 03AJ2547
MOSFET, N-CH, 60V, 3.1A, TSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 3.1A, TSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:3.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN120ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN120ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN120ENEAX
MOSFET N-CH 60V 2.5A 6TSOP

MOSFET N-CH 60V 2.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - PMN120ENEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN120ENEAX
Single FETs, MOSFETs PMN120ENEAX
MOSFET N-CH 60V 2.5A 6TSOP

MOSFET N-CH 60V 2.5A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN120ENEAX 1727-PMN120ENEAXDKR-ND 278-PMN120ENEAX 1354546-PMN120ENEAX PMN120ENEAX 03AJ2547 PMN120ENEAX PMN120ENEAX
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 3.1A, Tsop; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 2500 milliamps 3100 milliamps 2500 milliamps
VGS(off) 20 volts
PD 670 milliwatts 670 to 7500 milliwatts 670 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-9631-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Single FETs, MOSFETs - 568-1657-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers