P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of -60 V, a gate-source voltage of ±20 V, and a continuous drain current of -2.5 A at 25 °C with a drain-source on-state resistance of 100 to 130 mΩ at -10 V gate drive. The device operates with a junction temperature range of -55 °C to 175 °C, is AEC-Q101 qualified, and supports logic-level gating and fast switching for applications such as high-side load switching and relay driving.
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-Channel 60V 2.5A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 2.5A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 2.5A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
MOSFET P-CH 60V 2.5A 6TSOP Product overview: PMN100EPAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN100EPAX can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 2.5A 6TSOP
MOSFET P-CH 60V 2.5A 6TSOP
MOSFET, P-CH, 60V, 2.5A, TSOP ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMN100EPAX | 1727-PMN100EPAXTR-ND | 278-PMN100EPAX | PMN100EPAX | PMN100EPAX | 71AH5488 |
| Product Name | 60 V, P-channel Trench MOSFET | Single FETs, MOSFETs | 60V 2.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 2.5A, Tsop Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | -60 volts | 60 volts | 60 volts | |||
| IDSS | -2500 milliamps | 2500 milliamps | ||||
| VGS(off) | 20 volts | |||||
| PD | 660 milliwatts | 1.7 milliwatts | 660 milliwatts |