Nexperia B.V. N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 BUK7Y4R4-40EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 4.4 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package, designed for high performance automotive applications and qualified to AEC Q101 standard. The device supports a continuous drain current of 100 A at 25 °C mounting base temperature, with a maximum TJ of 175 °C and repetitive avalanche capability up to 100 mJ. The drain-source on-state resistance is 3.3 to 4.4 mΩ at 25 °C and VGS = 10 V.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 4.4 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package, designed for high performance automotive applications and qualified to AEC Q101 standard. The device supports a continuous drain current of 100 A at 25 °C mounting base temperature, with a maximum TJ of 175 °C and repetitive avalanche capability up to 100 mJ. The drain-source on-state resistance is 3.3 to 4.4 mΩ at 25 °C and VGS = 10 V.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 - BUK7Y4R4-40EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56
BUK7Y4R4-40EX
N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 BUK7Y4R4-40EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 963242-BUK7Y4R4-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
963242-BUK7Y4R4-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 963242-BUK7Y4R4-40EX
Win Source Part Number: 963242-BUK7Y4R4-40EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 147W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2781 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): BUK754R0-40C,127; BUK968R3-40E,118; BUK9E8R5-40E,127; DMP3098L-7; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-1113-2,568-1026 8-2-ND,568-10268-2,B UK7Y4R4-40EX-ND,1727 -1113-1,568-10268-1, 568-10268-6-ND,1727- 1113-6,568-10268-1-N D,934067431115,568-1 0268-6 Base Product Number: BUK7Y4 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 963242-BUK7Y4R4-40EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 147W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2781 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BUK754R0-40C,127; BUK968R3-40E,118; BUK9E8R5-40E,127; DMP3098L-7;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-1113-2,568-10268-2-ND,568-10268-2,BUK7Y4R4-40EX-ND,1727-1113-1,568-10268-1,568-10268-6-ND,1727-1113-6,568-10268-1-ND,934067431115,568-10268-6
Base Product Number: BUK7Y4
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V SOIC MOSFET Transistor
278-BUK7Y4R4-40EX
N-Channel 40 V SOIC MOSFET Transistor 278-BUK7Y4R4-40EX
BUK7Y4R4-40E - N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y4R4-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y4R4-40EX can be used for catalog matching and distributor lookup.

BUK7Y4R4-40E - N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y4R4-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y4R4-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1113-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1113-2-ND
Single FETs, MOSFETs 1727-1113-2-ND
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1113-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1113-6-ND
Single FETs, MOSFETs 1727-1113-6-ND
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1113-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1113-1-ND
Single FETs, MOSFETs 1727-1113-1-ND
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V 4.4 mo FET

MOSFET N-channel 40 V 4.4 mo FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y4R4-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y4R4-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y4R4-40EX
MOSFET N-CH 40V 100A LFPAK56

MOSFET N-CH 40V 100A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0033 Ohm, 10 V, 3 V Rohs Compliant Nexperia - 90W4293 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0033 Ohm, 10 V, 3 V Rohs Compliant Nexperia
90W4293
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0033 Ohm, 10 V, 3 V Rohs Compliant Nexperia 90W4293
MOSFET Transistor, N Channel, 100 A, 40 V, 0.0033 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 100 A, 40 V, 0.0033 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BUK7Y4R4-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y4R4-40EX
Single FETs, MOSFETs BUK7Y4R4-40EX
MOSFET N-CH 40V 100A LFPAK56

MOSFET N-CH 40V 100A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y4R4-40EX 963242-BUK7Y4R4-40EX 278-BUK7Y4R4-40EX 1727-1113-2-ND BUK7Y4R4-40EX BUK7Y4R4-40EX 90W4293 BUK7Y4R4-40EX
Product Name N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 100 A, 40 V, 0.0033 Ohm, 10 V, 3 V Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 100000 milliamps 100000 milliamps
VGS(off) 20 volts
PD 147 milliwatts 147000 milliwatts 147000 milliwatts
Unlock Full Specs
to access all available technical data