Nexperia B.V. 20 V, P-channel Trench MOSFET PMH950UPEH

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 × 0.62 × 0.37 mm Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 × 0.62 × 0.37 mm Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package measuring 0.62 × 0.62 × 0.37 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -530 mA at 25 °C with VGS = -4.5 V. Drain-source on-state resistance is 1 to 1.4 Ω at VGS = -4.5 V and ID = -500 mA. It offers ESD protection greater than 1 kV HBM and operates with a junction temperature range of -55 to 150 °C. Applications include relay driver, high-speed line driver, high-side load switch, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package measuring 0.62 × 0.62 × 0.37 mm, using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -530 mA at 25 °C with VGS = -4.5 V. Drain-source on-state resistance is 1 to 1.4 Ω at VGS = -4.5 V and ID = -500 mA. It offers ESD protection greater than 1 kV HBM and operates with a junction temperature range of -55 to 150 °C. Applications include relay driver, high-speed line driver, high-side load switch, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMH950UPEH - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMH950UPEH
20 V, P-channel Trench MOSFET PMH950UPEH
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 × 0.62 × 0.37 mm Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM
  • Leadless ultra small and ultra thin SMD plastic package: 0.62 × 0.62 × 0.37 mm

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMH950UPEHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMH950UPEHTR-ND
Single FETs, MOSFETs 1727-PMH950UPEHTR-ND
P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMH950UPEHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMH950UPEHCT-ND
Single FETs, MOSFETs 1727-PMH950UPEHCT-ND
P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMH950UPEHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMH950UPEHDKR-ND
Single FETs, MOSFETs 1727-PMH950UPEHDKR-ND
P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

P-Channel 20V 530mA (Ta) 370mW (Ta), 2.2W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMH950UPEH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMH950UPEH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMH950UPEH
MOSFET P-CH 20V 530MA DFN0606-3

MOSFET P-CH 20V 530MA DFN0606-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20 V, P-channel Trench MOSFET

MOSFET 20 V, P-channel Trench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - PMH950UPEH - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMH950UPEH
Single FETs, MOSFETs PMH950UPEH
MOSFET P-CH 20V 530MA DFN0606-3

MOSFET P-CH 20V 530MA DFN0606-3

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMH950UPEH 1727-PMH950UPEHTR-ND PMH950UPEH PMH950UPEH PMH950UPEH
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -530000 milliamps 530 milliamps
VGS(off) 8 volts
PD 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data