Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF77XN PMF77XN

Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085683-PMF77XN Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Resistance: 77 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 270 mW Continuous Drain Current (ID): 1.63 A Threshold Voltage: 1 V
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085683-PMF77XN Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Resistance: 77 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 270 mW Continuous Drain Current (ID): 1.63 A Threshold Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF77XN - 1085683-PMF77XN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF77XN
1085683-PMF77XN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF77XN 1085683-PMF77XN
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085683-PMF77XN Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Resistance: 77 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 270 mW Continuous Drain Current (ID): 1.63 A Threshold Voltage: 1 V

Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085683-PMF77XN
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Resistance: 77 mΩ
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 270 mW
Continuous Drain Current (ID): 1.63 A
Threshold Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1085683-PMF77XN
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF77XN
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
 - AUIRFSL4010 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO262
Packing Method Tube; Tube
View Details
6 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details