60 V, 5 A low leakage current Schottky barrier rectifier in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with a maximum junction temperature of 175 °C, forward voltage of 780 mV at 5 A, and reverse current of 1000 nA at 60 V. Suitable for reflow and wave soldering, with a typical thermal resistance from junction to solder point of 12 K/W.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG6050ELP/SOD128/F
PMEG6050ELP/SOD128/F
PMEG6050ELP/SOD128/F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG6050ELPX | 1727-PMEG6050ELPXCT-ND |
| Product Name | 60 V, 5 A low leakage current Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS |