Nexperia B.V. 60 V, 2 A Schottky barrier rectifier PMEG6020EXE-QX

Description
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A Schottky barrier rectifier - PMEG6020EXE-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A Schottky barrier rectifier
PMEG6020EXE-QX
60 V, 2 A Schottky barrier rectifier PMEG6020EXE-QX
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low leakage current
  • High surge current robustness
  • High power capability due to clip bond package
  • Power flat lead plastic package with exposed heatsink for optimal thermal connection
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG6020EXE-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SOD123HP

DIODE SCHOTTKY 60V 2A SOD123HP

Buy Now Datasheet
Single Diodes - 1727-PMEG6020EXE-QXCT-ND - DigiKey
Thief River Falls, MN, United States
PMEG6020EXE-Q/SOD123 HP/SOD2

PMEG6020EXE-Q/SOD123HP/SOD2

Buy Now Datasheet
Single Diodes - 1727-PMEG6020EXE-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SOD123HP

DIODE SCHOTTKY 60V 2A SOD123HP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG6020EXE-QX 1727-PMEG6020EXE-QXDKR-ND
Product Name 60 V, 2 A Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123HP SOD123HP
RoHS Compliant RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia - 11N8488 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.5500 volts
View Details
Switching Diodes - 508270 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
45 V, 15 A low VF Schottky barrier rectifier - PMEG045V150EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers