Nexperia B.V. 60 V, 1 A low leakage current Schottky barrier rectifier PMEG6010ELR-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A low leakage current Schottky barrier rectifier - PMEG6010ELR-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A low leakage current Schottky barrier rectifier
PMEG6010ELR-QX
60 V, 1 A low leakage current Schottky barrier rectifier PMEG6010ELR-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 60 V
  • Extremely low leakage current
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number PMEG6010ELR-QX
Product Name 60 V, 1 A low leakage current Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
30 V, 200 mA Schottky barrier diode - BAT54GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - BAT54L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
5 suppliers