Nexperia B.V. 60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002ELDYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 0.2 A low VF Schottky barrier rectifier in a SOD882D (DFN1006D-2) leadless ultra small SMD plastic package with solderable side pads, featuring a typical package height of 0.37 mm, an average forward current rating of 0.2 A, a reverse voltage rating of 60 V, and a forward voltage of up to 600 mV at 200 mA. Designed for low power consumption applications including LED backlighting, low voltage rectification, and high efficiency DC-to-DC conversion.

Datasheet Summary
Powered by GS/AI

60 V, 0.2 A low VF Schottky barrier rectifier in a SOD882D (DFN1006D-2) leadless ultra small SMD plastic package with solderable side pads, featuring a typical package height of 0.37 mm, an average forward current rating of 0.2 A, a reverse voltage rating of 60 V, and a forward voltage of up to 600 mV at 200 mA. Designed for low power consumption applications including LED backlighting, low voltage rectification, and high efficiency DC-to-DC conversion.

Suppliers

Company
Product
Description
Supplier Links
60 V, 0.2 A low VF Schottky barrier rectifier - PMEG6002ELDYL - Nexperia B.V.
Nijmegen, Netherlands
60 V, 0.2 A low VF Schottky barrier rectifier
PMEG6002ELDYL
60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002ELDYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage: VF ≤ 600 mV
  • Solderable side pads
  • Package height typ. 0.37 mm

Applications

  • LED backlight for mobile application
  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Low power consumption applications
Supplier's Site Datasheet
60V 200MA Diode and Rectifier - 280-PMEG6002ELDYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 200MA Diode and Rectifier
280-PMEG6002ELDYL
60V 200MA Diode and Rectifier 280-PMEG6002ELDYL
DIODE SCHOT 60V 200MA DFN1006D-2 Product overview: PMEG6002ELDYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6002ELDYL can be used for catalog matching and distributor lookup.

DIODE SCHOT 60V 200MA DFN1006D-2 Product overview: PMEG6002ELDYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6002ELDYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959067-PMEG6002ELDYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959067-PMEG6002ELDYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959067-PMEG6002ELDYL
Win Source Part Number: 959067-PMEG6002ELDYL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 4.5 ns Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 2-XDFN Supplier Device Package: DFN1006D-2 Alternative Parts (Cross-Reference): BAT42W-E3-08; BAT43W-E3-18; SBR0220T5-7; BAT43W-G3-18; FDLL4148_D87Z; BAT42W-TP; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-1344-1,1727-134 4-2,PMEG6002ELDYL-ND ,934067662315,1727-1 344-6,568-10777-6,56 8-10777-2-ND,568-107 77-1,568-10777-2,568 -10777-1-ND,PMEG6002 ELD,315,568-10777-6- ND Base Product Number: PMEG6002

Win Source Part Number: 959067-PMEG6002ELDYL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 4.5 ns
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-XDFN
Supplier Device Package: DFN1006D-2
Alternative Parts (Cross-Reference): BAT42W-E3-08; BAT43W-E3-18; SBR0220T5-7; BAT43W-G3-18; FDLL4148_D87Z; BAT42W-TP;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-1344-1,1727-1344-2,PMEG6002ELDYL-ND,934067662315,1727-1344-6,568-10777-6,568-10777-2-ND,568-10777-1,568-10777-2,568-10777-1-ND,PMEG6002ELD,315,568-10777-6-ND
Base Product Number: PMEG6002

Buy Now Datasheet
Single Diodes - 1727-1344-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1344-6-ND
Single Diodes 1727-1344-6-ND
Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1344-1-ND
Single Diodes 1727-1344-1-ND
Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-1344-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1344-2-ND
Single Diodes 1727-1344-2-ND
Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Diode Schottky 60V 200mA Surface Mount DFN1006D-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG6002ELDYL
Schottky Diodes & Rectifiers PMEG6002ELDYL
Schottky Diodes & Rectifiers PMEG6002ELD/SOD2/REE L 7" Q1/T1

Schottky Diodes & Rectifiers PMEG6002ELD/SOD2/REEL 7" Q1/T1

Buy Now Datasheet
Single Diodes - PMEG6002ELDYL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG6002ELDYL
Single Diodes PMEG6002ELDYL
DIODE SCHOT 60V 200MA DFN1006D-2

DIODE SCHOT 60V 200MA DFN1006D-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6002ELDYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6002ELDYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6002ELDYL
DIODE SCHOT 60V 200MA DFN1006D-2

DIODE SCHOT 60V 200MA DFN1006D-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Diodes Rectifiers
Product Number PMEG6002ELDYL 280-PMEG6002ELDYL 959067-PMEG6002ELDYL 1727-1344-6-ND PMEG6002ELDYL PMEG6002ELDYL PMEG6002ELDYL
Product Name 60 V, 0.2 A low VF Schottky barrier rectifier 60V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD882D SOD882D Tape & Reel (TR) 2-XDFN DFN-1006D-2
RoHS Compliant RoHS RoHS
IFSM 3 amps
IR 1.00E-5 mA 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diode Arrays - BAS16VY/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
4 suppliers
100 V, 15 A low leakage current Trench Schottky barrier rectifier - PMEG100T150ELPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers