Nexperia B.V. 40 V, 1 A low VF MEGA Schottky barrier rectifier PMEG4010EGWX

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 540 mV Low reverse current typ. IR = 30 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 540 mV Low reverse current typ. IR = 30 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 1 A low VF MEGA Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 540 mV at 1 A and a typical reverse current of 30 µA at 40 V. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power applications. Junction temperature rating up to 150 °C, with a total power dissipation of 400 mW on a standard FR4 PCB. Compliant with the Absolute Maximum Rating System (IEC 60134).

Datasheet Summary
Powered by GS/AI

40 V, 1 A low VF MEGA Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 540 mV at 1 A and a typical reverse current of 30 µA at 40 V. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power applications. Junction temperature rating up to 150 °C, with a total power dissipation of 400 mW on a standard FR4 PCB. Compliant with the Absolute Maximum Rating System (IEC 60134).

Suppliers

Company
Product
Description
Supplier Links
40 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG4010EGWX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 1 A low VF MEGA Schottky barrier rectifier
PMEG4010EGWX
40 V, 1 A low VF MEGA Schottky barrier rectifier PMEG4010EGWX
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 540 mV Low reverse current typ. IR = 30 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 540 mV
  • Low reverse current typ. IR = 30 µA
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-7335-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7335-6-ND
Single Diodes 1727-7335-6-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7335-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7335-1-ND
Single Diodes 1727-7335-1-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7335-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7335-2-ND
Single Diodes 1727-7335-2-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Schottky 40 V 1 A Diode and Rectifier - 280-PMEG4010EGWX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 1 A Diode and Rectifier
280-PMEG4010EGWX
Schottky 40 V 1 A Diode and Rectifier 280-PMEG4010EGWX
PMEG4010EGW - 40 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG4010EGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010EGWX can be used for catalog matching and distributor lookup.

PMEG4010EGW - 40 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG4010EGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010EGWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 980595-PMEG4010EGWX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
980595-PMEG4010EGWX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 980595-PMEG4010EGWX
Win Source Part Number: 980595-PMEG4010EGWX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 640 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 43pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-7335-2,1727-733 5-1,1727-7335-6,9340 70369115 Base Product Number: PMEG4010

Win Source Part Number: 980595-PMEG4010EGWX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 43pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-7335-2,1727-7335-1,1727-7335-6,934070369115
Base Product Number: PMEG4010

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4010EGWX
Schottky Diodes & Rectifiers PMEG4010EGWX
Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier rectifier, 3k Reel

Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier rectifier, 3k Reel

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 18AC7493 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
18AC7493
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 18AC7493
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 29AK3900 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
29AK3900
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 29AK3900
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4010EGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4010EGWX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4010EGWX
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG4010EGWX 1727-7335-6-ND 280-PMEG4010EGWX 980595-PMEG4010EGWX PMEG4010EGWX 18AC7493 PMEG4010EGWX
Product Name 40 V, 1 A low VF MEGA Schottky barrier rectifier Single Diodes Schottky 40 V 1 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123 SOD123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS
IFSM 9 amps
IR 2.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG100T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
30 V, 5 A low VF Schottky barrier rectifier - PMEG030V050EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
High-voltage switching diode - BAS521BX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers