High-voltage switching dual diode in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 300 V, reverse recovery time of 50 ns, and forward current of 200 mA per diode. It is AEC-Q101 qualified and has a reverse voltage rating of 300 V and capacitance of 2 pF.
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 963228-BAS101,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 150 nA @ 250 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): GSD2004S-HE3-08; MMBD3004S-13-F; GSD2004S-G3-08; GSD2004S-G3-18; BAV23S-TP; MMBD1202;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934060848215,2156-BA
Base Product Number: BAS101
BAS101; BAS101S - High-voltage switching diodes TO-236 3-Pin Product overview: BAS101,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS101,215 can be used for catalog matching and distributor lookup.
Diode Standard 300V 200mA (DC) Surface Mount TO-236AB
Diode Standard 300V 200mA (DC) Surface Mount TO-236AB
Diode Standard 300V 200mA (DC) Surface Mount TO-236AB
DIODE GP 300V 200MA TO236AB
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS101,215 | 963228-BAS101,215 | 280-BAS101,215 | 1727-2079-6-ND | BAS101,215 |
| Product Name | High-voltage switching diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector; High Voltage | ||||
| RoHS Compliant | RoHS | ||||
| VF | 1.1 to 0.0011 volts | 1.1 volts | 1.1 volts | ||
| IF | 200 mA | ||||
| VR | 300 volts | 300 volts |