Nexperia B.V. 40 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG4005EGWJ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A low VF MEGA Schottky barrier rectifier - PMEG4005EGWJ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A low VF MEGA Schottky barrier rectifier
PMEG4005EGWJ
40 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG4005EGWJ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 420 mV Low reverse current typ. IR = 30 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 420 mV
  • Low reverse current typ. IR = 30 µA
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4005EGWJ
Schottky Diodes & Rectifiers PMEG4005EGWJ
Schottky Diodes & Rectifiers BL Bipolar Discretes

Schottky Diodes & Rectifiers BL Bipolar Discretes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282246-PMEG4005EGWJ - Win Source Electronics
Yishun, Singapore
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282246-PMEG4005EGWJ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282246-PMEG4005EGWJ
Win Source Part Number: 1282246-PMEG4005EGWJ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 43pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-7334-2,93407036 8118,2156-PMEG4005EG WJ-NEX,NEXNXPPMEG400 5EGWJ,1727-7334-1,17 27-7334-6 Base Product Number: PMEG4005

Win Source Part Number: 1282246-PMEG4005EGWJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 43pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-7334-2,934070368118,2156-PMEG4005EGWJ-NEX,NEXNXPPMEG4005EGWJ,1727-7334-1,1727-7334-6
Base Product Number: PMEG4005

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4005EGWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4005EGWJ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4005EGWJ
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site
Single Diodes - 1727-7334-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7334-1-ND
Single Diodes 1727-7334-1-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Supplier's Site Datasheet
Single Diodes - 1727-7334-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7334-2-ND
Single Diodes 1727-7334-2-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Supplier's Site Datasheet
Single Diodes - 1727-7334-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7334-6-ND
Single Diodes 1727-7334-6-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. VAST STOCK CO., LIMITED Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diodes
Product Number PMEG4005EGWJ PMEG4005EGWJ 1282246-PMEG4005EGWJ PMEG4005EGWJ 1727-7334-1-ND
Product Name 40 V, 0.5 A low VF MEGA Schottky barrier rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123 SOD-123; SOD-123-2 SOD-123 SOD-123
RoHS Compliant RoHS
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 1 A very low VF Schottky barrier rectifier - PMEG2010EJ-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F
RoHS Compliant RoHS
View Details
Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
3 suppliers
20 V, 1 A very low VF Schottky barrier rectifier - PMEG2010ET,215 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
6 suppliers