General-purpose Schottky, triple diode ina very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 30V 200MA 6TSSOP
DIODE ARR SCHOT 30V 200MA 6TSSOP
DIODE ARR SCHOT 30V 200MA 6TSSOP
Schottky barrier triple diode
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | BAT54VY-QX | 1727-BAT54VY-QXCT-ND | BAT54VY-QX |
| Product Name | Schottky barrier triple diode | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | RoHS | |
| VF | 240 to 0.2400 volts |