Nexperia B.V. 200V 250MA Diode and Rectifier BAS321/8F

Description
DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321/8F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321/8F can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321/8F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321/8F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nexperia BAS321 is a small signal diode designed for general-purpose applications, encapsulated in a compact SOD323 package. It features a maximum continuous reverse voltage of 200 V and a repetitive peak reverse voltage of 250 V, making it suitable for various electronic circuits. The diode can handle a maximum forward current of 250 mA and has a forward voltage drop of up to 1.25 V at 200 mA. It exhibits a fast switching speed with a reverse recovery time of 50 ns, which is beneficial for high-frequency applications. The device is AEC-Q101 qualified, indicating its suitability for automotive applications. With a total power dissipation rating of 300 mW and a thermal resistance from junction to ambient of 366 K/W, it is designed to operate efficiently in various thermal conditions. This diode is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Nexperia BAS321 is a small signal diode designed for general-purpose applications, encapsulated in a compact SOD323 package. It features a maximum continuous reverse voltage of 200 V and a repetitive peak reverse voltage of 250 V, making it suitable for various electronic circuits. The diode can handle a maximum forward current of 250 mA and has a forward voltage drop of up to 1.25 V at 200 mA. It exhibits a fast switching speed with a reverse recovery time of 50 ns, which is beneficial for high-frequency applications. The device is AEC-Q101 qualified, indicating its suitability for automotive applications. With a total power dissipation rating of 300 mW and a thermal resistance from junction to ambient of 366 K/W, it is designed to operate efficiently in various thermal conditions. This diode is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 250MA Diode and Rectifier
280-BAS321/8F
200V 250MA Diode and Rectifier 280-BAS321/8F
DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321/8F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321/8F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321/8F from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321/8F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS321/8FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321/8FTR-ND
Single Diodes 1727-BAS321/8FTR-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957703-BAS321/8F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957703-BAS321/8F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957703-BAS321/8F
Win Source Part Number: 957703-BAS321/8F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 934660131135 Base Product Number: BAS321

Win Source Part Number: 957703-BAS321/8F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934660131135
Base Product Number: BAS321

Buy Now Datasheet
Single Diodes - BAS321/8F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS321/8F
Single Diodes BAS321/8F
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site Datasheet
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia - 73AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia
73AH9674
Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia 73AH9674
SMALL SIGNAL DIODE, SINGLE, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, SINGLE, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS321/8F
Discrete Semiconductor Products - Diodes - Rectifiers BAS321/8F
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Diodes Rectifiers
Product Number 280-BAS321/8F 1727-BAS321/8FTR-ND 957703-BAS321/8F BAS321/8F 73AH9674 BAS321/8F
Product Name 200V 250MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Small Signal Diode, Single, Sod-323; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data