Nexperia B.V. General-purpose triple Schottky diode BAS70VV,115

Description
General-purpose triple Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose triple Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose triple Schottky diode
BAS70VV,115
General-purpose triple Schottky diode BAS70VV,115
General-purpose triple Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose triple Schottky diode in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAS70VV,115
Schottky Diode and Rectifier 286-BAS70VV,115
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SOT 6-Pin Product overview: BAS70VV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70VV,115 can be used for catalog matching and distributor lookup.

BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SOT 6-Pin Product overview: BAS70VV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70VV,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1525527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1525527
Schottky Diodes & Rectifiers 1525527
Diode Schottky 70V 70mA Auto SOT-666

Diode Schottky 70V 70mA Auto SOT-666

Supplier's Site
Schottky Diodes & Rectifiers - 1525527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1525527P
Schottky Diodes & Rectifiers 1525527P
Diode Schottky 70V 70mA Auto SOT-666

Diode Schottky 70V 70mA Auto SOT-666

Supplier's Site
Schottky Diodes & Rectifiers - 1513356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513356
Schottky Diodes & Rectifiers 1513356
Diode Schottky 70V 70mA Auto SOT-666

Diode Schottky 70V 70mA Auto SOT-666

Supplier's Site
Diode Arrays - 1727-2167-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2167-2-ND
Diode Arrays 1727-2167-2-ND
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - 1727-2167-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2167-6-ND
Diode Arrays 1727-2167-6-ND
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - 1727-2167-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2167-1-ND
Diode Arrays 1727-2167-1-ND
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Schottky Diode, 70V, 0.07A, Sot-666; Diode Configuration Nexperia - 84Y9585 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, 0.07A, Sot-666; Diode Configuration Nexperia
84Y9585
Schottky Diode, 70V, 0.07A, Sot-666; Diode Configuration Nexperia 84Y9585
SCHOTTKY DIODE, 70V, 0.07A, SOT-666; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, 0.07A, SOT-666; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70VV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70VV,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS70VV,115
DIODE ARR SCHOTT 70V 70MA SOT666

DIODE ARR SCHOTT 70V 70MA SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number BAS70VV,115 286-BAS70VV,115 1525527 1525527P 1727-2167-2-ND 84Y9585 BAS70VV,115
Product Name General-purpose triple Schottky diode Schottky Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Diode, 70V, 0.07A, Sot-666; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOT666 SOT666 Sot-666 SOT-666 SOT-563, SOT-666
RoHS Compliant RoHS RoHS RoHS RoHS
IF 70 mA 70 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data