Nexperia B.V. 50V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG050T150EPDZ

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 50 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 50 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EPDZ - Nexperia B.V.
Nijmegen, Netherlands
50V, 15 A low VF Trench MEGA Schottky barrier rectifier
PMEG050T150EPDZ
50V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG050T150EPDZ
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 50 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 15 A
  • Reverse voltage: VR ≤ 50 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367237-PMEG050T150EPDZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367237-PMEG050T150EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367237-PMEG050T150EPDZ
Win Source Part Number: 1367237-PMEG050T150E PDZ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15 Base Product Number: PMEG050 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 100 µA @ 50 V Capacitance @ Vr, F: 800pF @ 10V, 1MHz Operating Temperature - Junction: 175°C (Max)

Win Source Part Number: 1367237-PMEG050T150EPDZ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
Base Product Number: PMEG050
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 100 µA @ 50 V
Capacitance @ Vr, F: 800pF @ 10V, 1MHz
Operating Temperature - Junction: 175°C (Max)

Buy Now Datasheet
Schottky 50V 15 A Diode and Rectifier - 280-PMEG050T150EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 15 A Diode and Rectifier
280-PMEG050T150EPDZ
Schottky 50V 15 A Diode and Rectifier 280-PMEG050T150EPDZ
PMEG050T150EPD - 50V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG050T150EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG050T150EPDZ can be used for catalog matching and distributor lookup.

PMEG050T150EPD - 50V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG050T150EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG050T150EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-8329-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8329-2-ND
Single Diodes 1727-8329-2-ND
Diode Schottky 50V 15A Surface Mount CFP15

Diode Schottky 50V 15A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-8329-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8329-1-ND
Single Diodes 1727-8329-1-ND
Diode Schottky 50V 15A Surface Mount CFP15

Diode Schottky 50V 15A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-8329-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8329-6-ND
Single Diodes 1727-8329-6-ND
Diode Schottky 50V 15A Surface Mount CFP15

Diode Schottky 50V 15A Surface Mount CFP15

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG050T150EPDZ
Schottky Diodes & Rectifiers PMEG050T150EPDZ
Schottky Diodes & Rectifiers PMEG050T150EPD/CFP15 /REEL 7" Q

Schottky Diodes & Rectifiers PMEG050T150EPD/CFP15/REEL 7" Q

Buy Now Datasheet
Single Diodes - PMEG050T150EPDZ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG050T150EPDZ
Single Diodes PMEG050T150EPDZ
DIODE SCHOTTKY 50V 15A CFP15

DIODE SCHOTTKY 50V 15A CFP15

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG050T150EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG050T150EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG050T150EPDZ
DIODE SCHOTTKY 50V 15A CFP15

DIODE SCHOTTKY 50V 15A CFP15

Supplier's Site
Schottky Rect, 50V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia - 65AC6248 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 50V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
65AC6248
Schottky Rect, 50V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia 65AC6248
SCHOTTKY RECT, 50V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, 50V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG050T150EPDZ 1367237-PMEG050T150EPDZ 280-PMEG050T150EPDZ 1727-8329-2-ND PMEG050T150EPDZ PMEG050T150EPDZ PMEG050T150EPDZ 65AC6248
Product Name 50V, 15 A low VF Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 50V 15 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 50V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 TO-277, 3-PowerDFN CFP-15-3 TO-277, 3-PowerDFN SOT-1289
RoHS Compliant RoHS RoHS
IFSM 210 amps
VF 380 to 0.3800 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data