Nexperia B.V. 20 V, dual P-channel Trench MOSFET PMDPB55XP,115

Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management
Request a Quote
Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nexperia PMDPB55XP is a dual P-channel Trench MOSFET designed for efficient switching applications. It operates with a maximum drain-source voltage of -20 V and can handle a continuous drain current of -4.5 A. The on-state resistance is low at 0.055 Ohm, which contributes to reduced power loss during operation. This MOSFET is housed in a compact DFN2020-6 package, measuring 2 x 2 x 0.65 mm, making it suitable for space-constrained designs. It features an exposed drain pad for improved thermal dissipation. The device is RoHS compliant, ensuring it meets environmental standards. Applications include charging switches for portable devices, DC/DC converters, and power management in battery-operated systems.

Datasheet Summary
Powered by GS/AI

The Nexperia PMDPB55XP is a dual P-channel Trench MOSFET designed for efficient switching applications. It operates with a maximum drain-source voltage of -20 V and can handle a continuous drain current of -4.5 A. The on-state resistance is low at 0.055 Ohm, which contributes to reduced power loss during operation. This MOSFET is housed in a compact DFN2020-6 package, measuring 2 x 2 x 0.65 mm, making it suitable for space-constrained designs. It features an exposed drain pad for improved thermal dissipation. The device is RoHS compliant, ensuring it meets environmental standards. Applications include charging switches for portable devices, DC/DC converters, and power management in battery-operated systems.

Suppliers

Company
Product
Description
Supplier Links
20 V, dual P-channel Trench MOSFET - PMDPB55XP,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, dual P-channel Trench MOSFET
PMDPB55XP,115
20 V, dual P-channel Trench MOSFET PMDPB55XP,115
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management

Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction

Applications

  • Charging switch for portable devices
  • DC/DC converters
  • Small brushless DC motor drive
  • Power management in battery-driven portables
  • Hard disc and computing power management
Supplier's Site Datasheet
Singapore, Singapore
20V 3.4A MOSFET Transistor
289-PMDPB55XP,115
20V 3.4A MOSFET Transistor 289-PMDPB55XP,115
MOSFET 2P-CH 20V 3.4A 6HUSON Product overview: PMDPB55XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB55XP,115 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.4A 6HUSON Product overview: PMDPB55XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB55XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB55XP,115TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB55XP,115TR-ND
FET, MOSFET Arrays 1727-PMDPB55XP,115TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB55XP,115CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB55XP,115CT-ND
FET, MOSFET Arrays 1727-PMDPB55XP,115CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB55XP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB55XP,115DKR-ND
FET, MOSFET Arrays 1727-PMDPB55XP,115DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.4A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP,115 - 1089509-PMDPB55XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP,115
1089509-PMDPB55XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP,115 1089509-PMDPB55XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089509-PMDPB55XP,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020-6 Maximum Power Dissipation: 490mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 25nC @ 5V Max Input Capacitance: 785pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.4A, 4.5V Alternative Parts (Cross-Reference): PMDPB55XP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089509-PMDPB55XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 490mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 25nC @ 5V
Max Input Capacitance: 785pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.4A, 4.5V
Alternative Parts (Cross-Reference): PMDPB55XP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB55XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB55XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB55XP,115
MOSFET 2P-CH 20V 3.4A 6HUSON

MOSFET 2P-CH 20V 3.4A 6HUSON

Supplier's Site
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 Ohm, -4.5 V, -650 Mv Rohs Compliant Nexperia - 43W6154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 Ohm, -4.5 V, -650 Mv Rohs Compliant Nexperia
43W6154
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 Ohm, -4.5 V, -650 Mv Rohs Compliant Nexperia 43W6154
MOSFET Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 ohm, -4.5 V, -650 mV RoHS Compliant: Yes

MOSFET Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 ohm, -4.5 V, -650 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDPB55XP,115 289-PMDPB55XP,115 1727-PMDPB55XP,115TR-ND 1089509-PMDPB55XP,115 PMDPB55XP,115 43W6154
Product Name 20 V, dual P-channel Trench MOSFET 20V 3.4A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.055 Ohm, -4.5 V, -650 Mv Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT1118 SOT1118 Tape & Reel (TR) 6-UFDFN Exposed Pad SOT3; DFN2020-6 TO-3
Polarity P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1094545-BSP230,135 - Win Source Electronics
Specs
Polarity P-Channel
PD 1500 milliwatts
TJ 150 C (302 F)
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers