Nexperia B.V. 20 V, dual N-channel Trench MOSFET PMDPB30XNZ

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm with an exposed drain pad for thermal conduction. Each transistor has a drain-source voltage rating of 20 V, a gate-source voltage range of ±12 V, a continuous drain current of 4 A at 25 °C ambient, and a drain-source on-state resistance of 32 mΩ to 40 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device is suited for applications including charging switches, DC-to-DC converters, and battery-powered power management.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm with an exposed drain pad for thermal conduction. Each transistor has a drain-source voltage rating of 20 V, a gate-source voltage range of ±12 V, a continuous drain current of 4 A at 25 °C ambient, and a drain-source on-state resistance of 32 mΩ to 40 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device is suited for applications including charging switches, DC-to-DC converters, and battery-powered power management.

Suppliers

Company
Product
Description
Supplier Links
20 V, dual N-channel Trench MOSFET - PMDPB30XNZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, dual N-channel Trench MOSFET
PMDPB30XNZ
20 V, dual N-channel Trench MOSFET PMDPB30XNZ
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Relay driver LED backlight driver Low-side loadswitch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction

Applications

  • Relay driver
  • LED backlight driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB30XNZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB30XNZTR-ND
FET, MOSFET Arrays 1727-PMDPB30XNZTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4A (Ta) 490mW (Ta), 8.33W (Tc) Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 4A (Ta) 490mW (Ta), 8.33W (Tc) Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB30XNZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB30XNZDKR-ND
FET, MOSFET Arrays 1727-PMDPB30XNZDKR-ND
MOSFET 2N-CH 20V 4A 6HUSON

MOSFET 2N-CH 20V 4A 6HUSON

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB30XNZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB30XNZCT-ND
FET, MOSFET Arrays 1727-PMDPB30XNZCT-ND
MOSFET 2N-CH 20V 4A 6HUSON

MOSFET 2N-CH 20V 4A 6HUSON

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB30XNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB30XNZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB30XNZ
MOSFET 2N-CH 20V 4A 6HUSON

MOSFET 2N-CH 20V 4A 6HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number PMDPB30XNZ 1727-PMDPB30XNZTR-ND PMDPB30XNZ
Product Name 20 V, dual N-channel Trench MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 5300 milliamps
VGS(off) 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846S/DG/B4X - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
 - BUK7275-100A,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0750 ohms
Package Type SOT428
View Details
7 suppliers