Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The package measures 1.1 × 1.0 × 0.37 mm. The N-channel has a drain-source on-state resistance of 470 to 620 mΩ at 4.5 V gate voltage and 600 mA drain current, while the P-channel has a resistance of 1.02 to 1.4 Ω at -4.5 V gate voltage and -500 mA drain current. Both channels are rated for 20 V drain-source voltage. The gate-source voltage ranges from -8 V to 8 V. The device has an ESD protection rating greater than 1 kV HBM and a threshold voltage of 0.7 V. Total power dissipation is 265 mW at 25 °C ambient temperature. Applications include relay drivers, high-speed line drivers, level shifters, and power management in battery-operated portable devices.
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089502-PMCXB900UEZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (1.1x1)
Maximum Power Dissipation: 265mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA, 500mA
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 21.3pF @ 10V
Maximum Rds On at Id,Vgs: 620 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Mosfet Array N and P-Channel Complementary 20V 600mA, 500mA 265mW Surface Mount DFN1010B-6
Mosfet Array N and P-Channel Complementary 20V 600mA, 500mA 265mW Surface Mount DFN1010B-6
Mosfet Array N and P-Channel Complementary 20V 600mA, 500mA 265mW Surface Mount DFN1010B-6
MOSFET N/P-CH 20V 0.6A 6DFN
MOSFET N/P-CH 20V 600/500MA 6DFN
MOSFET 20 V, complementary N/P-channel Trench
| Nexperia B.V. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMCXB900UEZ | 1089502-PMCXB900UEZ | 1727-PMCXB900UEZTR-ND | PMCXB900UEZ | PMCXB900UEZ | PMCXB900UEZ |
| Product Name | 20 V, complementary N/P-channel Trench MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMCXB900UEZ | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| IDSS | 600000 milliamps | 600 milliamps | ||||
| VGS(off) | 8 volts | |||||
| PD | 265 milliwatts | 265 milliwatts |