Zener Diode Array 1 Pair Common Anode 6.5V 250mW TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089401-PLVA2665A,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 6.5V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 568-7374-2-ND | 1089401-PLVA2665A,215 |
| Product Name | Zener Diode Arrays | Diodes - Zener - Arrays - PLVA2665A,215 |
| Arrangement | Common Anode |