Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PDTA143EU,115

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Cost-saving alternative for BC847/857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Cost-saving alternative for BC847/857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of -50 V. AEC-Q101 qualified for automotive and industrial digital applications, reducing component count and pick and place costs.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of -50 V. AEC-Q101 qualified for automotive and industrial digital applications, reducing component count and pick and place costs.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ - PDTA143EU,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ
PDTA143EU,115
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PDTA143EU,115
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Cost-saving alternative for BC847/857 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC143EU

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications in automotive and industrial segments
  • Cost-saving alternative for BC847/857 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTA143EU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA Bipolar Transistor
292-PDTA143EU,115
Automotive 50V 100mA Bipolar Transistor 292-PDTA143EU,115
Trans Digital BJT PNP 50V 100mA Automotive 3-Pin SC-70 T/R Product overview: PDTA143EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143EU,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 50V 100mA Automotive 3-Pin SC-70 T/R Product overview: PDTA143EU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143EU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1696-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1696-1-ND
Single, Pre-Biased Bipolar Transistors 1727-1696-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1696-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1696-2-ND
Single, Pre-Biased Bipolar Transistors 1727-1696-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1696-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1696-6-ND
Single, Pre-Biased Bipolar Transistors 1727-1696-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EU,115 - 1087186-PDTA143EU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EU,115
1087186-PDTA143EU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EU,115 1087186-PDTA143EU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087186-PDTA143EU,11 5 Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087186-PDTA143EU,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia - 34R4438 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia
34R4438
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia 34R4438
Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 4.7 kohm, 1, SOT-323 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 4.7 kohm, 1, SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia - 93X4563 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia
93X4563
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia 93X4563
Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 4.7 kohm, 1, SOT-323 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 4.7 kohm, 1, SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA143EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA143EU,115
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTA143EU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTA143EU,115
Single, Pre-Biased Bipolar Transistors PDTA143EU,115
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTA143EU,115 PDTA143EU,115 292-PDTA143EU,115 1727-1696-1-ND 1087186-PDTA143EU,115 34R4438 PDTA143EU,115 PDTA143EU,115
Product Name 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ Automotive 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EU,115 Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 4.7 Kohm, 1, Sot-323 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Industrial; Automotive
Polarity PNP PNP PNP; PNP - Pre-Biased PNP - Pre-Biased; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
40 V, 200 mA NPN switching transistor - MMBT3904,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
10 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers