NPN resistor-equipped transistor with built-in bias resistor R1 = 47 kΩ and R2 open, in a DFN1006-3 (SOT883) surface-mounted package measuring 1 mm × 0.6 mm × 0.48 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a junction temperature range of -65 °C to 150 °C and power dissipation of 250 mW, qualified to AEC-Q101 for automotive applications.
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package.
PNP complement: PDTA144TM
Features and benefits
Applications
PDTC144TM-Q/SOT883/X
PDTC144TM-Q/SOT883/X
PDTC144TM-Q/SOT883/X
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTC144TM-QYL | 1727-PDTC144TM-QYLCT-ND |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 |