NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for digital switching applications in industrial segments. Housed in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Offers 100 mA collector current capability and 50 V collector-emitter voltage rating. Includes saturation voltage of 150 mV max at 10 mA collector current and 0.5 mA base current. Meets limiting values per IEC 60134 with 200 mW total power dissipation and 150 °C junction temperature. PNP complement is PDTA144EU.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA144EU
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PDTC144EU/HEX |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ |
| Package Type | SOT323; SOT323 SOT323 |