NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for digital switching applications in automotive and industrial segments. Packaged in SC-70 (SOT323) surface-mount format, it supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA. Total power dissipation is rated at 200 mW with a junction temperature limit of 150 °C. The device is AEC-Q101 qualified.
Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC0608 |
| Product Name | Digital Transistor Polarity Nexperia |
| Transistor Type | Digital Transistor Polarity Nexperia |