Qorvo RF FETs, MOSFETs QPD1014ATR7

Description
15W, 30-1200 MHZ, GAN RF INPUT-M
Request a Quote
Description
15W, 30-1200 MHZ, GAN RF INPUT-M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QPD1014A is a 15W (P3dB), 50V, input-matched GaN on SiC HEMT transistor designed for operation from 30 MHz to 1.2 GHz. It is housed in a 6 x 5 x 0.85 mm leadless SMT package. The device features an integrated 50 Ω input match, CW and pulse capability, and low thermal resistance. Thermal resistance (Junction-to-Case) ranges from 6.48 °C/W to 7.3 °C/W depending on dissipated power, with peak case temperatures up to 194.5 °C at 15 W dissipation under CW operation at 85 °C backside temperature. Applications include base stations, radar systems, and land mobile communications.

Datasheet Summary
Powered by GS/AI

The QPD1014A is a 15W (P3dB), 50V, input-matched GaN on SiC HEMT transistor designed for operation from 30 MHz to 1.2 GHz. It is housed in a 6 x 5 x 0.85 mm leadless SMT package. The device features an integrated 50 Ω input match, CW and pulse capability, and low thermal resistance. Thermal resistance (Junction-to-Case) ranges from 6.48 °C/W to 7.3 °C/W depending on dissipated power, with peak case temperatures up to 194.5 °C at 15 W dissipation under CW operation at 85 °C backside temperature. Applications include base stations, radar systems, and land mobile communications.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 2312-QPD1014ATR7TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-QPD1014ATR7TR-ND
RF FETs, MOSFETs 2312-QPD1014ATR7TR-ND
15W, 30-1200 MHZ, GAN RF INPUT-M

15W, 30-1200 MHZ, GAN RF INPUT-M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2312-QPD1014ATR7TR-ND
Product Name RF FETs, MOSFETs
Package Type 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6293 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; SOT23
View Details