NPN resistor-equipped transistor with built-in 10 kΩ bias resistors for digital switching applications, packaged in SOT23 (TO-236AB) surface-mount format. Offers 100 mA output current capability, 50 V collector-emitter voltage rating, and 250 mW power dissipation at 25°C ambient temperature. Operates with junction temperature up to 150°C and is AEC-Q101 qualified for automotive use.
PDTC114ET/SOT23/TO-2
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC0603 |
| Product Name | Pdtc114Et/sot23/to-236Ab Rohs Compliant Nexperia |
| Package Type | TO-3 |