PDTC114EQA is a 50 V, 100 mA NPN resistor-equipped transistor with built-in bias resistors of 10 kΩ each, housed in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 × 1.0 × 0.37 mm. It is AEC-Q101 qualified for automotive applications and suitable for automated optical inspection. The device simplifies circuit design by reducing component count and offers low package height for space-constrained digital applications.
BRT TRANSISTOR, AEC-Q101, 50V, 10K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7133 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 10K/10K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 10K/10K; Digital Transistor Polarity Nexperia |