Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB123YU-QX

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 500 mA output current, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, and a resistor ratio tolerance of ±10%. Operates up to 175 °C junction temperature and meets AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 500 mA output current, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, and a resistor ratio tolerance of ±10%. Operates up to 175 °C junction temperature and meets AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB123YU-QX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB123YU-QX
50 V, 500 mA PNP resistor-equipped transistor PDTB123YU-QX
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD123YU-Q

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB123YU-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB123YU-QXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB123YU-QXTR-ND
PDTB123YU-Q/SOT323/S C-70

PDTB123YU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB123YU-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB123YU-QXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB123YU-QXCT-ND
PDTB123YU-Q/SOT323/S C-70

PDTB123YU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB123YU-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB123YU-QXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB123YU-QXDKR-ND
PDTB123YU-Q/SOT323/S C-70

PDTB123YU-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTB123YU-QX 1727-PDTB123YU-QXTR-ND
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers