Nexperia B.V. Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia PDTB114EU

Description
BRT TRANS, 10K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
Description
BRT TRANS, 10K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in 10 kΩ input and 10 kΩ base-emitter bias resistors, rated for 500 mA output current and 50 V collector-emitter voltage, in a SOT323 (SC-70) surface-mount package. It is AEC-Q101 qualified and supports operation up to 175 °C.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in 10 kΩ input and 10 kΩ base-emitter bias resistors, rated for 500 mA output current and 50 V collector-emitter voltage, in a SOT323 (SC-70) surface-mount package. It is AEC-Q101 qualified and supports operation up to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia - 37AJ0480 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
37AJ0480
Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia 37AJ0480
BRT TRANS, 10K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

BRT TRANS, 10K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0480
Product Name Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 10K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 146927129 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
4 suppliers