Nexperia B.V. Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia PDTB113ZU

Description
BRT TRANS, 1K/10KOHM, SOT323-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
Description
BRT TRANS, 1K/10KOHM, SOT323-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia - 37AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia
37AJ0478
Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia 37AJ0478
BRT TRANS, 1K/10KOHM, SOT323-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

BRT TRANS, 1K/10KOHM, SOT323-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0478
Product Name Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 1K/10Kohm, Sot323-3; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG75R090M1HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers