Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB113ZU-QX

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 500 mA PNP resistor-equipped transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors and a resistor ratio tolerance of ±10 %. It supports an output current of up to 500 mA, a collector-emitter voltage of -50 V, and operates at junction temperatures up to 175 °C. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

50 V, 500 mA PNP resistor-equipped transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors and a resistor ratio tolerance of ±10 %. It supports an output current of up to 500 mA, a collector-emitter voltage of -50 V, and operates at junction temperatures up to 175 °C. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB113ZU-QX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB113ZU-QX
50 V, 500 mA PNP resistor-equipped transistor PDTB113ZU-QX
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZU-Q Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD113ZU-Q

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB113ZU-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB113ZU-QXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB113ZU-QXDKR-ND
PDTB113ZU-Q/SOT323/S C-70

PDTB113ZU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB113ZU-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB113ZU-QXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB113ZU-QXCT-ND
PDTB113ZU-Q/SOT323/S C-70

PDTB113ZU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB113ZU-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB113ZU-QXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB113ZU-QXTR-ND
PDTB113ZU-Q/SOT323/S C-70

PDTB113ZU-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTB113ZU-QX 1727-PDTB113ZU-QXDKR-ND
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
 - BC807-40W/ZLF - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity PNP
Package Type SOT323; SOT-323-3
View Details
3 suppliers