PNP resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and open R2, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. Rated for a collector-emitter voltage of -50 V and a continuous collector current of -100 mA. Total power dissipation is 200 mW at 25 °C ambient. Junction temperature range is -65 °C to 150 °C, with thermal resistance from junction to ambient of 625 K/W. Qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143TU-Q
Features and benefits
Applications
IC
IC
IC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA143TU-QX | 1727-PDTA143TU-QXCT-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |