PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, for digital switching applications. Package is SOT23 (TO-236AB), with an output current capability of 100 mA and a collector-emitter voltage rating of 50 V. Total power dissipation is 250 mW. Features include simplified circuit design and reduced component count. Complies with IEC 60134 absolute maximum ratings.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount TO-236AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PDTA124XT/APGRTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |