Nexperia B.V. PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTA124XM-QYL

Description
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM-Q Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM-Q Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. Offers 100 mA collector current capability, collector-emitter voltage rating of -50 V, and power dissipation of 250 mW. Junction temperature ranges from -65 °C to 150 °C. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. Offers 100 mA collector current capability, collector-emitter voltage rating of -50 V, and power dissipation of 250 mW. Junction temperature ranges from -65 °C to 150 °C. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ - PDTA124XM-QYL - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ
PDTA124XM-QYL
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTA124XM-QYL
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM-Q Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC124XM-Q

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • 100 mA output current capability
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital applications
  • Cost-saving alternative for BC857 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA124XM-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA124XM-QYLCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA124XM-QYLCT-ND
PDTA124XM-Q/SOT883/X QFN3

PDTA124XM-Q/SOT883/XQFN3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA124XM-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA124XM-QYLTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA124XM-QYLTR-ND
PDTA124XM-Q/SOT883/X QFN3

PDTA124XM-Q/SOT883/XQFN3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA124XM-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA124XM-QYLDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA124XM-QYLDKR-ND
PDTA124XM-Q/SOT883/X QFN3

PDTA124XM-Q/SOT883/XQFN3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTA124XM-QYL 1727-PDTA124XM-QYLCT-ND
Product Name PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ Single, Pre-Biased Bipolar Transistors
Package Type SOT883 SOT883 SC-101, SOT-883
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
2-input OR gate - 74HC1G32GZYL - Nexperia B.V.
Specs
Package Type SOT8065-1 SOT8065-1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers