PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package with a 2.9 mm x 1.3 mm x 1 mm body, offering 100 mA output current capability and built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ. Qualified according to AEC-Q101 for automotive applications. Maximum collector-emitter voltage is -50 V, total power dissipation is 250 mW at 25 °C ambient temperature, and junction temperature is rated to 150 °C.
PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC114ET-Q
Features and benefits
Applications
TRANS PREBIAS PNP 50V TO236AB
TRANS PREBIAS PNP 50V TO236AB
TRANS PREBIAS PNP 50V TO236AB
TRANSISTOR, PNP, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PDTA114ET-QVL | 1727-PDTA114ET-QVLTR-ND | 25AK1164 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors | Transistor, Pnp, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |