PDTA114EQA is a 50 V, 100 mA PNP resistor-equipped transistor with built-in bias resistors of 10 kΩ each, housed in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 × 1.0 × 0.37 mm. It features a maximum collector-emitter voltage of -50 V, a continuous collector current of -100 mA, and a power dissipation of up to 280 mW on a single-sided FR4 PCB. The device is AEC-Q101 qualified and suitable for automotive applications, with a junction temperature range of -55 °C to 150 °C and a low profile enabling automatic optical inspection of solder joints.
BRT TRANSISTOR, AEC-Q101, -50V, 10K/10K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7127 |
| Product Name | Brt Transistor, Aec-Q101, -50V, 10K/10K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, -50V, 10K/10K; Digital Transistor Polarity Nexperia |