PNP low V<sub>CEsat</sub> transistor in a SOT223 plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -40 V and a continuous collector current of -5 A. It has a collector-emitter saturation resistance of 55 to 80 mΩ at -2 A collector current and -200 mA base current. The device is qualified to AEC-Q101 for automotive applications and has a maximum junction temperature of 150 °C.
PNP low VCEsat transistor in a SOT223 plastic package.
NPN complement: PBSS4540Z-Q
Features and benefits
Applications
TRANS PNP 40V 5A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5540Z-QX | 1727-PBSS5540Z-QXTR-ND |
| Product Name | 40 V low VCEsat PNP transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |