PNP low VCEsat transistor in a SOT89 surface-mounted plastic package, rated for 50 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 5 A. The device has a collector-emitter saturation resistance of 90 to 135 mΩ at -2 A collector current and -200 mA base current. It is qualified to AEC-Q101 for automotive applications and measures 4.5 mm x 2.5 mm x 1.5 mm.
PNP low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4350X-Q
Features and benefits
Applications
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5350X-QX | 1727-PBSS5350X-QXTR-ND |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |