PNP low VCEsat transistor in DFN2020D-3 (SOT1061D) leadless small SMD plastic package with exposed heat sink and solderable side pads, rated for a collector-emitter voltage of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A, with a collector-emitter saturation resistance of 90 to 135 mΩ under specified conditions. The package measures 2 mm x 2 mm x 0.65 mm and supports Automatic Optical Inspection of solder joints. NPN complement: PBSS4350PAS.
PNP low VCEsat transistor in DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
NPN complement: PBSS4350PAS
Features and benefits
Applications
PBSS5350PAS/SOT1061/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5350PASX | 1727-PBSS5350PASXTR-ND |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |