PNP low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 40 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A. Collector-emitter saturation resistance is 140 to 220 mΩ at -500 mA collector current and -50 mA base current. Qualified according to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 260 K/W with a 1 cm² collector pad on FR4 PCB. Base-emitter saturation voltage is up to 1.1 V at -2 A collector current and -200 mA base current.
PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4240T-Q
Features and benefits
Applications
TRANS PNP 40V 2A TO-236AB
TRANS PNP 40V 2A TO-236AB
TRANS PNP 40V 2A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5240T-QR | 1727-PBSS5240T-QRTR-ND |
| Product Name | 40 V, 2 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |