Nexperia B.V. Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia PBSS5220PAPS

Description
TRANS, DUAL PNP, AEC-Q101, -20V, SOT1118D; Transistor Polarity:Dual PNP; Power Dissipation Pd:370mW; Transistor Case Style:SOT-1118; No. of Pins:6Pins; Operating Temperature Max:150 C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Description
TRANS, DUAL PNP, AEC-Q101, -20V, SOT1118D; Transistor Polarity:Dual PNP; Power Dissipation Pd:370mW; Transistor Case Style:SOT-1118; No. of Pins:6Pins; Operating Temperature Max:150 C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP dual transistor with a 20 V collector-emitter voltage rating and a 2 A continuous collector current capability, designed for load switching and power management in battery-driven devices. It is housed in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 × 2 × 0.65 mm with exposed heat sink pads for enhanced thermal performance. The device has a typical collector-emitter saturation voltage of 145 mV at -0.7 A collector current and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP/PNP dual transistor with a 20 V collector-emitter voltage rating and a 2 A continuous collector current capability, designed for load switching and power management in battery-driven devices. It is housed in a DFN2020D-6 (SOT1118D) surface-mount package measuring 2 × 2 × 0.65 mm with exposed heat sink pads for enhanced thermal performance. The device has a typical collector-emitter saturation voltage of 145 mV at -0.7 A collector current and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia - 82Y7118 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia
82Y7118
Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia 82Y7118
TRANS, DUAL PNP, AEC-Q101, -20V, SOT1118D; Transistor Polarity:Dual PNP; Power Dissipation Pd:370mW; Transistor Case Style:SOT-1118; No. of Pins:6Pins; Operating Temperature Max:150 C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TRANS, DUAL PNP, AEC-Q101, -20V, SOT1118D; Transistor Polarity:Dual PNP; Power Dissipation Pd:370mW; Transistor Case Style:SOT-1118; No. of Pins:6Pins; Operating Temperature Max:150 C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 82Y7118
Product Name Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia
Transistor Type Trans, Dual Pnp, Aec-Q101, -20V, Sot1118D; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details
PNP general purpose transistor - 2PA1774RM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
7 suppliers